Vishay Precision Group Fixed Inductors IHDF1300AEEH3R3K10

Description
3.3µH Unshielded Inductor 59A 1.11mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 59A 1.11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDF1300AEEH3R3K10-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Inductor 59A 1.11mOhm Max Nonstandard

3.3µH Unshielded Inductor 59A 1.11mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, 10%, 59A, Th Rohs Compliant Vishay - 76AH6913 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 10%, 59A, Th Rohs Compliant Vishay
76AH6913
Inductor, 3.3Uh, 10%, 59A, Th Rohs Compliant Vishay 76AH6913
INDUCTOR, 3.3UH, 10%, 59A, TH ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, 10%, 59A, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHDF1300AEEH3R3K10-ND 76AH6913
Product Name Fixed Inductors Inductor, 3.3Uh, 10%, 59A, Th Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details