Vishay Precision Group Fixed Inductors IHD3EB473L

Description
47mH Unshielded Wirewound Inductor 100mA 33.7Ohm Max Axial
Request a Quote Datasheet
Description
47mH Unshielded Wirewound Inductor 100mA 33.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1471-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1471-ND
Fixed Inductors 541-1471-ND
47mH Unshielded Wirewound Inductor 100mA 33.7Ohm Max Axial

47mH Unshielded Wirewound Inductor 100mA 33.7Ohm Max Axial

Buy Now Datasheet
Inductor, 47Mh, 100Ma, Axial Leaded; Product Range Vishay - 53K4819 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Mh, 100Ma, Axial Leaded; Product Range Vishay
53K4819
Inductor, 47Mh, 100Ma, Axial Leaded; Product Range Vishay 53K4819
INDUCTOR, 47MH, 100MA, AXIAL LEADED; Product Range:IHD Series; Inductance:47mH; DC Current Rating:100mA; DC Resistance Max:33.7ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 47MH, 100MA, AXIAL LEADED; Product Range:IHD Series; Inductance:47mH; DC Current Rating:100mA; DC Resistance Max:33.7ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1471-ND 53K4819
Product Name Fixed Inductors Inductor, 47Mh, 100Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details