Vishay Precision Group Fixed Inductors IHD3EB471L

Description
470µH Unshielded Wirewound Inductor 1.2A 393mOhm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 1.2A 393mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1469-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1469-ND
Fixed Inductors 541-1469-ND
470µH Unshielded Wirewound Inductor 1.2A 393mOhm Max Axial

470µH Unshielded Wirewound Inductor 1.2A 393mOhm Max Axial

Buy Now Datasheet
Inductor, 470Uh, 1.2A, Axial Leaded; Product Range Vishay - 53K4817 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 1.2A, Axial Leaded; Product Range Vishay
53K4817
Inductor, 470Uh, 1.2A, Axial Leaded; Product Range Vishay 53K4817
INDUCTOR, 470UH, 1.2A, AXIAL LEADED; Product Range:IHD Series; Inductance:470µH; DC Current Rating:1.2A; DC Resistance Max:0.393ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 470UH, 1.2A, AXIAL LEADED; Product Range:IHD Series; Inductance:470µH; DC Current Rating:1.2A; DC Resistance Max:0.393ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1469-ND 53K4817
Product Name Fixed Inductors Inductor, 470Uh, 1.2A, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details