Vishay Precision Group Fixed Inductors IHD3EB153L

Description
15mH Unshielded Wirewound Inductor 200mA 10.7Ohm Max Axial
Request a Quote Datasheet
Description
15mH Unshielded Wirewound Inductor 200mA 10.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1458-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1458-ND
Fixed Inductors 541-1458-ND
15mH Unshielded Wirewound Inductor 200mA 10.7Ohm Max Axial

15mH Unshielded Wirewound Inductor 200mA 10.7Ohm Max Axial

Buy Now Datasheet
Inductor, 15Mh, 200Ma, Axial Leaded; Product Range Vishay - 53K4793 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Mh, 200Ma, Axial Leaded; Product Range Vishay
53K4793
Inductor, 15Mh, 200Ma, Axial Leaded; Product Range Vishay 53K4793
INDUCTOR, 15MH, 200MA, AXIAL LEADED; Product Range:IHD Series; Inductance:15mH; DC Current Rating:200mA; DC Resistance Max:10.7ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 15MH, 200MA, AXIAL LEADED; Product Range:IHD Series; Inductance:15mH; DC Current Rating:200mA; DC Resistance Max:10.7ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1458-ND 53K4793
Product Name Fixed Inductors Inductor, 15Mh, 200Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details