Vishay Intertechnology, Inc. Fixed Inductors IHD3BH8R2L

Description
8.2µH Unshielded Wirewound Inductor 4A 13mOhm Max Axial
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 4A 13mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH8R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH8R2L-ND
Fixed Inductors IHD3BH8R2L-ND
8.2µH Unshielded Wirewound Inductor 4A 13mOhm Max Axial

8.2µH Unshielded Wirewound Inductor 4A 13mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3BH8R2L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676955-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details