Vishay Intertechnology, Inc. Fixed Inductors IHD1NA182L

Description
1.8mH Unshielded Wirewound Inductor 250mA 4Ohm Max Axial
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 250mA 4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1NA182L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1NA182L-ND
Fixed Inductors IHD1NA182L-ND
1.8mH Unshielded Wirewound Inductor 250mA 4Ohm Max Axial

1.8mH Unshielded Wirewound Inductor 250mA 4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1NA182L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N9 0201DS-6N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details