Vishay Intertechnology, Inc. Fixed Inductors IHD1ER180L

Description
18µH Unshielded Wirewound Inductor 2.4A 44mOhm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 2.4A 44mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1ER180L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1ER180L-ND
Fixed Inductors IHD1ER180L-ND
18µH Unshielded Wirewound Inductor 2.4A 44mOhm Max Axial

18µH Unshielded Wirewound Inductor 2.4A 44mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD1ER180L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Molded SMD Inductors - 1624097-5 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details