Vishay Precision Group Fixed Inductors IHD1EB151L

Description
150µH Unshielded Wirewound Inductor 870mA 330mOhm Max Axial
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 870mA 330mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1EB151L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1EB151L-ND
Fixed Inductors IHD1EB151L-ND
150µH Unshielded Wirewound Inductor 870mA 330mOhm Max Axial

150µH Unshielded Wirewound Inductor 870mA 330mOhm Max Axial

Buy Now Datasheet
Inductor, 150Uh, 870Ma, Axial Leaded; Product Range Vishay - 53K4742 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 870Ma, Axial Leaded; Product Range Vishay
53K4742
Inductor, 150Uh, 870Ma, Axial Leaded; Product Range Vishay 53K4742
INDUCTOR, 150UH, 870MA, AXIAL LEADED; Product Range:IHD Series; Inductance:150µH; DC Current Rating:870mA; DC Resistance Max:0.33ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

INDUCTOR, 150UH, 870MA, AXIAL LEADED; Product Range:IHD Series; Inductance:150µH; DC Current Rating:870mA; DC Resistance Max:0.33ohm; Inductance Tolerance:± 15%; Case Dimensions:6.85mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHD1EB151L-ND 53K4742
Product Name Fixed Inductors Inductor, 150Uh, 870Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details