Win Source Part Number: 1341386-IHB2BV820K
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: IHB
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.825" Dia (20.96mm)
Inductance: 82 µH
Height - Seated (Max): 0.840" (21.34mm)
Standard Package: 30
Tolerance: ±10%
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -55°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3.9 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
FIXED IND 82UH 3.9A 60 MOHM TH Product overview: IHB2BV820K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UH, 3.9A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82UH, 3.9A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHB2BV820K can be used for catalog matching and distributor lookup.
82µH Unshielded Wirewound Inductor 3.9A 60mOhm Max Radial, Vertical Cylinder
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1341386-IHB2BV820K | 71-IHB2BV820K | IHB2BV820K-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 82UH 3.9A 60 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 130 C (-67 to 266 F) | -55 to 130 C (-67 to 266 F) | -55 to 130 C (-67 to 266 F) |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Inductance Range | 82 microH | 82 microH |