Vishay Intertechnology, Inc. Fixed Inductors IH15EB270K

Description
27µH Unshielded Wirewound Inductor 16A 15mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 16A 15mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH15EB270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH15EB270K-ND
Fixed Inductors IH15EB270K-ND
27µH Unshielded Wirewound Inductor 16A 15mOhm Max Radial, Horizontal Cylinder

27µH Unshielded Wirewound Inductor 16A 15mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IH15EB270K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details