Triad Magnetics UT/ET Series Common Mode Inductors ET2432-024

Description
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.
Request a Quote Datasheet
Description
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UT/ET Series Common Mode Inductors - ET2432-024 - Triad Magnetics
Perris, California, United States
UT/ET Series Common Mode Inductors
ET2432-024
UT/ET Series Common Mode Inductors ET2432-024
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.

Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.

Supplier's Site
Common Mode Chokes - 237-2105-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-2105-ND
Common Mode Chokes 237-2105-ND
3.2mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm

3.2mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
989238-ET2432-024
Filters - Common Mode Chokes 989238-ET2432-024
Win Source Part Number: 989238-ET2432-024 Category: Filters>Common Mode Chokes Series: ET Features: ESD Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 2A Standard Package: 1 Filter Type: Power Line Height (Max): 1.220" (31.00mm) Number of Lines: 2 Inductance @ Frequency: 3.2 mH @ 1 kHz DC Resistance (DCR) (Max): 200mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.767" L x 1.040" W (19.48mm x 26.42mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Triad Magnetics Other Names: 237-2105 Approval Agency: CSA, IEC, UL

Win Source Part Number: 989238-ET2432-024
Category: Filters>Common Mode Chokes
Series: ET
Features: ESD
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 2A
Standard Package: 1
Filter Type: Power Line
Height (Max): 1.220" (31.00mm)
Number of Lines: 2
Inductance @ Frequency: 3.2 mH @ 1 kHz
DC Resistance (DCR) (Max): 200mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.767" L x 1.040" W (19.48mm x 26.42mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Triad Magnetics
Other Names: 237-2105
Approval Agency: CSA, IEC, UL

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ET2432-024 237-2105-ND 989238-ET2432-024
Product Name UT/ET Series Common Mode Inductors Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH 3200 microH
DCR 0.1000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers