TE Connectivity Chokes 1-1624117-1

Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 250 DC Resistance (OHM) : .5 Impedance (OHM) : 300 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 250 DC Resistance (OHM) : .5 Impedance (OHM) : 300 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 1-1624117-1 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 250 DC Resistance (OHM) : .5 Impedance (OHM) : 300 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Dimensions


  • Passive Component Dimensions (MM) : 2 x 1.2 x .9

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 250
  • DC Resistance (OHM) : .5
  • Impedance (OHM) : 300
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Element Type : Ferrite Bead
  • Package Size Code : 0805

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Ferrite Beads Multi-Layer 300Ohm 25% 100MHz 250mA 500mOhm DCR 0805 T/R - 785-1-1624117-1 - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads Multi-Layer 300Ohm 25% 100MHz 250mA 500mOhm DCR 0805 T/R
785-1-1624117-1
Ferrite Beads Multi-Layer 300Ohm 25% 100MHz 250mA 500mOhm DCR 0805 T/R 785-1-1624117-1
Ferrite Beads Multi-Layer 300Ohm 25% 100MHz 250mA 500mOhm DCR 0805 T/R

Ferrite Beads Multi-Layer 300Ohm 25% 100MHz 250mA 500mOhm DCR 0805 T/R

Supplier's Site

Technical Specifications

  TE Connectivity Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 1-1624117-1 785-1-1624117-1
Product Name Chokes Ferrite Beads Multi-Layer 300Ohm 25% 100MHz 250mA 500mOhm DCR 0805 T/R
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Power Inductors - 1-2176786-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details