Triad Magnetics Smoothing Filter Chokes C-40X

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-40X - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-40X
Smoothing Filter Chokes C-40X
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-1780-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1780-ND
Fixed Inductors 237-1780-ND
320mH Unshielded Wirewound Inductor 600mA 10Ohm Nonstandard

320mH Unshielded Wirewound Inductor 600mA 10Ohm Nonstandard

Buy Now Datasheet
Inductor;Filter;Ind 0.32H;Tol -20%, +50%;Cur 600mA;Leads;DCR 10 Ohms - 70218143 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 0.32H;Tol -20%, +50%;Cur 600mA;Leads;DCR 10 Ohms
70218143
Inductor;Filter;Ind 0.32H;Tol -20%, +50%;Cur 600mA;Leads;DCR 10 Ohms 70218143
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number C-40X 237-1780-ND 70218143
Product Name Smoothing Filter Chokes Fixed Inductors Inductor;Filter;Ind 0.32H;Tol -20%, +50%;Cur 600mA;Leads;DCR 10 Ohms
Inductance Range 320000 microH 320000 microH
Rated DC Current 600 milliamps 600 milliamps
DCR 10 ohms 10 ohms 10 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Common Mode Chokes - CME2425-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers