TE Connectivity Fixed Inductors 36401E1N0ATDF

Description
1nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129469TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129469TR-ND
Fixed Inductors A129469TR-ND
1nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)

1nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129469CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129469CT-ND
Fixed Inductors A129469CT-ND
1nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)

1nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, 3640 Series, 1 Nh, 0.2Nh, 0402 [1005 Metric], 12 Ghz Sigmainductors Te Connectivity - 55R0242 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 1 Nh, 0.2Nh, 0402 [1005 Metric], 12 Ghz Sigmainductors Te Connectivity
55R0242
Surface Mount High Frequency Inductor, 3640 Series, 1 Nh, 0.2Nh, 0402 [1005 Metric], 12 Ghz Sigmainductors Te Connectivity 55R0242
Surface Mount High Frequency Inductor, 3640 Series, 1 nH, 0.2nH, 0402 [1005 Metric], 12 GHz

Surface Mount High Frequency Inductor, 3640 Series, 1 nH, 0.2nH, 0402 [1005 Metric], 12 GHz

Supplier's Site
Surface Mount High Frequency Inductor, 3640 Series, 1 Nh, 0.2Nh, 0402 [1005 Metric], 12 Ghz Rohs Compliant Te Connectivity - 26M7236 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 1 Nh, 0.2Nh, 0402 [1005 Metric], 12 Ghz Rohs Compliant Te Connectivity
26M7236
Surface Mount High Frequency Inductor, 3640 Series, 1 Nh, 0.2Nh, 0402 [1005 Metric], 12 Ghz Rohs Compliant Te Connectivity 26M7236
Surface Mount High Frequency Inductor, 3640 Series, 1 nH, 0.2nH, 0402 [1005 Metric], 12 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 1 nH, 0.2nH, 0402 [1005 Metric], 12 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129469TR-ND 55R0242 26M7236
Product Name Fixed Inductors Surface Mount High Frequency Inductor, 3640 Series, 1 Nh, 0.2Nh, 0402 [1005 Metric], 12 Ghz Sigmainductors Te Connectivity Surface Mount High Frequency Inductor, 3640 Series, 1 Nh, 0.2Nh, 0402 [1005 Metric], 12 Ghz Rohs Compliant Te Connectivity
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.1500 ohms
Q Factor 13
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers