Vishay Intertechnology, Inc. Fixed Inductors IDCP2218ER470M

Description
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP2218ER470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP2218ER470M-ND
Fixed Inductors IDCP2218ER470M-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 47UH 0.72A SMD 47¦H 720mA - - Ferrite Core ¦20% Unshielded 370 mOhm Max - IDCP2218ER470M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 0.72A SMD 47¦H 720mA - - Ferrite Core ¦20% Unshielded 370 mOhm Max
IDCP2218ER470M
INDUCTOR POWER 47UH 0.72A SMD 47¦H 720mA - - Ferrite Core ¦20% Unshielded 370 mOhm Max IDCP2218ER470M
INDUCTOR POWER 47UH 0.72A SMD 47¦H 720mA - - Ferrite Core ¦20% Unshielded 370 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 47UH 0.72A SMD 47¦H 720mA - - Ferrite Core ¦20% Unshielded 370 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP2218ER470M-ND IDCP2218ER470M
Product Name Fixed Inductors INDUCTOR POWER 47UH 0.72A SMD 47¦H 720mA - - Ferrite Core ¦20% Unshielded 370 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-2224JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details