Vishay Intertechnology, Inc. INDUCTOR POWER 33UH 0.64A SMD 33¦H 640mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max IDCP1813ER330M

Description
INDUCTOR POWER 33UH 0.64A SMD 33¦H 640mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 33UH 0.64A SMD 33¦H 640mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 33UH 0.64A SMD 33¦H 640mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max - IDCP1813ER330M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 0.64A SMD 33¦H 640mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max
IDCP1813ER330M
INDUCTOR POWER 33UH 0.64A SMD 33¦H 640mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max IDCP1813ER330M
INDUCTOR POWER 33UH 0.64A SMD 33¦H 640mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 33UH 0.64A SMD 33¦H 640mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP1813ER330M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER330M-ND
Fixed Inductors IDCP1813ER330M-ND
33µH Unshielded Wirewound Inductor 640mA 540mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 640mA 540mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP1813ER330M IDCP1813ER330M-ND
Product Name INDUCTOR POWER 33UH 0.64A SMD 33¦H 640mA - - Ferrite Core ¦20% Unshielded 540 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.5400 ohms 0.5400 ohms
Rated DC Current 640 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details
SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details