Vishay Intertechnology, Inc. INDUCTOR POWER 22UH 0.76A SMD 22¦H 760mA - - Ferrite Core ¦20% Unshielded 378 mOhm Max IDCP1813ER220M

Description
INDUCTOR POWER 22UH 0.76A SMD 22¦H 760mA - - Ferrite Core ¦20% Unshielded 378 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 22UH 0.76A SMD 22¦H 760mA - - Ferrite Core ¦20% Unshielded 378 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 22UH 0.76A SMD 22¦H 760mA - - Ferrite Core ¦20% Unshielded 378 mOhm Max - IDCP1813ER220M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 0.76A SMD 22¦H 760mA - - Ferrite Core ¦20% Unshielded 378 mOhm Max
IDCP1813ER220M
INDUCTOR POWER 22UH 0.76A SMD 22¦H 760mA - - Ferrite Core ¦20% Unshielded 378 mOhm Max IDCP1813ER220M
INDUCTOR POWER 22UH 0.76A SMD 22¦H 760mA - - Ferrite Core ¦20% Unshielded 378 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 22UH 0.76A SMD 22¦H 760mA - - Ferrite Core ¦20% Unshielded 378 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP1813ER220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER220M-ND
Fixed Inductors IDCP1813ER220M-ND
22µH Unshielded Wirewound Inductor 760mA 378mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 760mA 378mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP1813ER220M IDCP1813ER220M-ND
Product Name INDUCTOR POWER 22UH 0.76A SMD 22¦H 760mA - - Ferrite Core ¦20% Unshielded 378 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3780 ohms 0.3780 ohms
Rated DC Current 760 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-19N 0302CS-19NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details