INDUCTOR POWER 680UH 0.72A SMD 680¦H 720mA 1.2A - Ferrite Core ¦20% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
680µH Unshielded Wirewound Inductor 720mA 1.1Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IDC7328ER681M | IDC7328ER681M-ND |
| Product Name | INDUCTOR POWER 680UH 0.72A SMD 680¦H 720mA 1.2A - Ferrite Core ¦20% Unshielded 1.1 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 680 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Rated DC Current | 720 milliamps | 1200 milliamps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |