Vishay Intertechnology, Inc. Common Mode Chokes ICM0805ER181M

Description
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 541-1697-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-1697-2-ND
Common Mode Chokes 541-1697-2-ND
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1697-2-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details