TE Connectivity High Frequency & RF Inductors 1-1879023-2

Description
Dimensions Product Height : 2.13 MM  [.083 INCH ] Product Length : 2.92 MM  [.114 INCH ] Product Width : 2.79 MM  [.109 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .18 Inductance (MICHEN) : .56 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 1.3 Other Inductor Quality Factor : 65 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.13 MM  [.083 INCH ] Product Length : 2.92 MM  [.114 INCH ] Product Width : 2.79 MM  [.109 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .18 Inductance (MICHEN) : .56 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 1.3 Other Inductor Quality Factor : 65 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1-1879023-2 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1-1879023-2
High Frequency & RF Inductors 1-1879023-2
Dimensions Product Height : 2.13 MM  [.083 INCH ] Product Length : 2.92 MM  [.114 INCH ] Product Width : 2.79 MM  [.109 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .18 Inductance (MICHEN) : .56 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 1.3 Other Inductor Quality Factor : 65 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.13 MM  [.083 INCH ]
  • Product Length : 2.92 MM  [.114 INCH ]
  • Product Width : 2.79 MM  [.109 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1000
  • DC Resistance (OHM) : .18
  • Inductance (MICHEN) : .56
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 1.3

Other


  • Inductor Quality Factor : 65

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 1008

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 1-1879023-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-1879023-2
Inductors, Chokes & Coils 1-1879023-2
Inductor

Inductor

Buy Now
Inductor, 56Nh, 1.3Ghz, 1008, Wirewound; Inductance Sigmainductors Te Connectivity - 99AC9931 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 1.3Ghz, 1008, Wirewound; Inductance Sigmainductors Te Connectivity
99AC9931
Inductor, 56Nh, 1.3Ghz, 1008, Wirewound; Inductance Sigmainductors Te Connectivity 99AC9931
INDUCTOR, 56NH, 1.3GHZ, 1008, WIREWOUND; Inductance:56nH; Product Range:3650 Series; DC Current Rating:1A; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.18ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 56NH, 1.3GHZ, 1008, WIREWOUND; Inductance:56nH; Product Range:3650 Series; DC Current Rating:1A; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.18ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-1879023-2 1-1879023-2 99AC9931
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils Inductor, 56Nh, 1.3Ghz, 1008, Wirewound; Inductance Sigmainductors Te Connectivity
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH 0.0560 microH
Inductance Tolerance 5 (+/- %)
DCR 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Power Inductors - 1-2176783-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details