220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
RESISTOR, 220K OHM, 1/2 WATT, 5%, AXIAL, THROUGH HOLE, METAL FILM, 4X10MM. FREE 2 YEAR RADWELL WARRANTY
BC COMPONENTS Components HVR3700002203JR500
| DigiKey | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PPCHJ220KTR-ND | 48894240 | |
| Product Name | Through Hole Resistors | Resistor | Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % |