Vishay Precision Group Ceramic Capacitors HV1812Y471KX6ATHV

Description
470pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
470pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV1812Y471KX6ATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1812Y471KX6ATHVTR-ND
Ceramic Capacitors 720-HV1812Y471KX6ATHVTR-ND
470pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV1812Y471KX6ATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1812Y471KX6ATHVCT-ND
Ceramic Capacitors 720-HV1812Y471KX6ATHVCT-ND
470pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV1812Y471KX6ATHVDKR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 470Pf, 6Kv, Mlcc, 1812 Rohs Compliant Vishay - 69AH0210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 6Kv, Mlcc, 1812 Rohs Compliant Vishay
69AH0210
Cap, 470Pf, 6Kv, Mlcc, 1812 Rohs Compliant Vishay 69AH0210
CAP, 470PF, 6KV, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 470PF, 6KV, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-HV1812Y471KX6ATHVTR-ND 720-HV1812Y471KX6ATHVDKR-ND 69AH0210
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 6Kv, Mlcc, 1812 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details