Vishay Intertechnology, Inc. Ceramic Capacitors HV1812Y272KXHATHV

Description
2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1552-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1552-2-ND
Ceramic Capacitors 720-1552-2-ND
2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1552-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1552-6-ND
Ceramic Capacitors 720-1552-6-ND
2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1552-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1552-1-ND
Ceramic Capacitors 720-1552-1-ND
2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 2700Pf, 3Kv, 1812; Capacitance Vishay - 95Y3218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2700Pf, 3Kv, 1812; Capacitance Vishay
95Y3218
Cap, Mlcc, X7R, 2700Pf, 3Kv, 1812; Capacitance Vishay 95Y3218
CAP, MLCC, X7R, 2700PF, 3KV, 1812; Capacitance:2700pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 2700PF, 3KV, 1812; Capacitance:2700pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 2700Pf, 3 Kv, 10%, X7R, 1812; Capacitance Vishay - 96Y9301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 3 Kv, 10%, X7R, 1812; Capacitance Vishay
96Y9301
Cap, 2700Pf, 3 Kv, 10%, X7R, 1812; Capacitance Vishay 96Y9301
CAP, 2700PF, 3 KV, 10%, X7R, 1812; Capacitance:2700pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

CAP, 2700PF, 3 KV, 10%, X7R, 1812; Capacitance:2700pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1552-2-ND 720-1552-6-ND 95Y3218 96Y9301
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 2700Pf, 3Kv, 1812; Capacitance Vishay Cap, 2700Pf, 3 Kv, 10%, X7R, 1812; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R224K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details