Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors HV1812Y222KXHATHV

Description
Manufacturer: Vishay Vitramon Win Source Part Number: 1330205-HV1812Y222KX HATHV Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 720-1551-6,720-1551- 1,720-1551-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Vitramon Win Source Part Number: 1330205-HV1812Y222KX HATHV Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 720-1551-6,720-1551- 1,720-1551-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330205-HV1812Y222KXHATHV - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330205-HV1812Y222KXHATHV
Capacitors - Ceramic Capacitors 1330205-HV1812Y222KXHATHV
Manufacturer: Vishay Vitramon Win Source Part Number: 1330205-HV1812Y222KX HATHV Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 720-1551-6,720-1551- 1,720-1551-2 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Vitramon
Win Source Part Number: 1330205-HV1812Y222KXHATHV
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: X7R
Thickness (Max): 0.106" (2.70mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 720-1551-6,720-1551-1,720-1551-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 732930 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
732930
MLCCs - Multilayer Ceramic Capacitors 732930
Vishay HV1812Y222KXHATHV

Vishay HV1812Y222KXHATHV

Supplier's Site
Ceramic Capacitors - 720-1551-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1551-2-ND
Ceramic Capacitors 720-1551-2-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1551-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1551-1-ND
Ceramic Capacitors 720-1551-1-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1551-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1551-6-ND
Ceramic Capacitors 720-1551-6-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 220pF 3kV Capacitor
60-HV1812Y222KXHATHV
SMD 220pF 3kV Capacitor 60-HV1812Y222KXHATHV
Ceramic Cap 220pF 3kV X7R 10% SMD 1812 Product overview: HV1812Y222KXHATHV from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HV1812Y222KXHATHV can be used for catalog matching and distributor lookup.

Ceramic Cap 220pF 3kV X7R 10% SMD 1812 Product overview: HV1812Y222KXHATHV from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HV1812Y222KXHATHV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, X7R, 2200Pf, 3Kv, 1812; Capacitance Vishay - 79Y6425 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2200Pf, 3Kv, 1812; Capacitance Vishay
79Y6425
Cap, Mlcc, X7R, 2200Pf, 3Kv, 1812; Capacitance Vishay 79Y6425
CAP, MLCC, X7R, 2200PF, 3KV, 1812; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 2200PF, 3KV, 1812; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 2200Pf, 3Kv, 1812; Capacitance Vishay - 95Y3217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2200Pf, 3Kv, 1812; Capacitance Vishay
95Y3217
Cap, Mlcc, X7R, 2200Pf, 3Kv, 1812; Capacitance Vishay 95Y3217
CAP, MLCC, X7R, 2200PF, 3KV, 1812; Capacitance:2200pF; Voltage(DC):3kV; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 2200PF, 3KV, 1812; Capacitance:2200pF; Voltage(DC):3kV; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 3Kv, Mlcc, 1812 Rohs Compliant Vishay - 67AH2678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 3Kv, Mlcc, 1812 Rohs Compliant Vishay
67AH2678
Cap, 2200Pf, 3Kv, Mlcc, 1812 Rohs Compliant Vishay 67AH2678
CAP, 2200PF, 3KV, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 2200PF, 3KV, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2200Pf, 3 Kv, 10%, X7R, 1812; Capacitance Vishay - 96Y9300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 3 Kv, 10%, X7R, 1812; Capacitance Vishay
96Y9300
Cap, 2200Pf, 3 Kv, 10%, X7R, 1812; Capacitance Vishay 96Y9300
CAP, 2200PF, 3 KV, 10%, X7R, 1812; Capacitance:2200pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 3 KV, 10%, X7R, 1812; Capacitance:2200pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - HV1812Y222KXHATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV1812Y222KXHATHV
Ceramic Capacitors HV1812Y222KXHATHV
CAP CER 2200PF 3KV X7R 1812

CAP CER 2200PF 3KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330205-HV1812Y222KXHATHV 732930 720-1551-2-ND 720-1551-6-ND 60-HV1812Y222KXHATHV 79Y6425 95Y3217 67AH2678 96Y9300 HV1812Y222KXHATHV
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 220pF 3kV Capacitor Cap, Mlcc, X7R, 2200Pf, 3Kv, 1812; Capacitance Vishay Cap, Mlcc, X7R, 2200Pf, 3Kv, 1812; Capacitance Vishay Cap, 2200Pf, 3Kv, Mlcc, 1812 Rohs Compliant Vishay Cap, 2200Pf, 3 Kv, 10%, X7R, 1812; Capacitance Vishay Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 2200 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250101GGTSYSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M15U103M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details