Wirewound Resistors 100watts 200ohms 5%
200 Ohms ±5% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 200 OHM 5% 100W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | HL10006Z200R0JJ | HLC-200-ND | HL10006Z200R0JJ |
| Product Name | Wirewound Resistors 100watts 200ohms 5% | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use |