TE Connectivity Through Hole Resistors C1422KJL

Description
22 kOhms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
22 kOhms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - C1422KJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C1422KJL-ND
Through Hole Resistors C1422KJL-ND
22 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

22 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 22K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3066
Res, 22K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3066
RES, 22K, 5%, 14W, AXIAL, WIREWOUND; Resistance:22kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 22K, 5%, 14W, AXIAL, WIREWOUND; Resistance:22kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number C1422KJL-ND 43AC3066
Product Name Through Hole Resistors Res, 22K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details