Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 50watts 500ohms 5% HL05006Z500R0JJ

Description
Wirewound Resistors - Chassis Mount 50watts 500ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 50watts 500ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 50watts 500ohms 5% - HL05006Z500R0JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 50watts 500ohms 5%
HL05006Z500R0JJ
Wirewound Resistors - Chassis Mount 50watts 500ohms 5% HL05006Z500R0JJ
Wirewound Resistors - Chassis Mount 50watts 500ohms 5%

Wirewound Resistors - Chassis Mount 50watts 500ohms 5%

Supplier's Site
Chassis Mount Resistors - HLB-500-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HLB-500-ND
Chassis Mount Resistors HLB-500-ND
500 Ohms ±5% 50W Wirewound Chassis Mount Resistor

500 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Shenzhen, China
Chassis Mount Resistors
HL05006Z500R0JJ
Chassis Mount Resistors HL05006Z500R0JJ
RES CHAS MNT 500 OHM 5% 50W

RES CHAS MNT 500 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number HL05006Z500R0JJ HLB-500-ND HL05006Z500R0JJ
Product Name Wirewound Resistors - Chassis Mount 50watts 500ohms 5% Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details