Vishay Intertechnology, Inc. Ceramic Capacitors HCZ222MBCDRUKR

Description
2200pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ222MBCDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ222MBCDRUKR-ND
Ceramic Capacitors HCZ222MBCDRUKR-ND
2200pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

2200pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hcz 3Kv 2,2Nf ±20% K2000 E3 Vishay - 70K1785 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 2,2Nf ±20% K2000 E3 Vishay
70K1785
Hcz 3Kv 2,2Nf ±20% K2000 E3 Vishay 70K1785
HCZ 3KV 2,2nF ±20% K2000 e3

HCZ 3KV 2,2nF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCZ222MBCDRUKR-ND 70K1785
Product Name Ceramic Capacitors Hcz 3Kv 2,2Nf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers