Vishay Intertechnology, Inc. Ceramic Capacitors HCZ151MBCDF0KR

Description
150pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
150pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ151MBCDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ151MBCDF0KR-ND
Ceramic Capacitors HCZ151MBCDF0KR-ND
150pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

150pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCZ151MBCDF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ151MBCDF0KR
Ceramic Capacitors HCZ151MBCDF0KR
CAP CER 150PF 3KV RADIAL

CAP CER 150PF 3KV RADIAL

Supplier's Site Datasheet
Hcz 3Kv 150Pf ±20% K2000 E3 Vishay - 70K1775 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 150Pf ±20% K2000 E3 Vishay
70K1775
Hcz 3Kv 150Pf ±20% K2000 E3 Vishay 70K1775
HCZ 3KV 150PF ±20% K2000 e3

HCZ 3KV 150PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCZ151MBCDF0KR-ND HCZ151MBCDF0KR 70K1775
Product Name Ceramic Capacitors Ceramic Capacitors Hcz 3Kv 150Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210Y2K50470JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers