Knowles Precision Devices Ceramic Capacitors 1210Y2K50470JCR

Description
1210 2500V 47.00 PF 5% C0G/NP0 (
Request a Quote Datasheet
Description
1210 2500V 47.00 PF 5% C0G/NP0 (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210Y2K50470JCRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210Y2K50470JCRTR-ND
Ceramic Capacitors 1608-1210Y2K50470JCRTR-ND
1210 2500V 47.00 PF 5% C0G/NP0 (

1210 2500V 47.00 PF 5% C0G/NP0 (

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1608-1210Y2K50470JCRTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details