Vishay Intertechnology, Inc. Ceramic Capacitors HCE152MBCDF0KR

Description
1500pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCE152MBCDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCE152MBCDF0KR-ND
Ceramic Capacitors HCE152MBCDF0KR-ND
1500pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

1500pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1.5Nf,3Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K1684 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Nf,3Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K1684
Capacitor,ceramic,1.5Nf,3Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K1684
Capacitor,Ceramic,1. 5nF,3KVDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,1.5nF,3KVDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site
Ceramic Capacitors - HCE152MBCDF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCE152MBCDF0KR
Ceramic Capacitors HCE152MBCDF0KR
CAP CER 1500PF 3KV RADIAL

CAP CER 1500PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HCE152MBCDF0KR-ND 70K1684 HCE152MBCDF0KR
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Nf,3Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details