Knowles Ceramic Capacitors 1206J1K00332JKT

Description
1206 1000VDC 3.3NF 5% C0G/NP0(1B
Request a Quote Datasheet
Description
1206 1000VDC 3.3NF 5% C0G/NP0(1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J1K00332JKTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00332JKTTR-ND
Ceramic Capacitors 1608-1206J1K00332JKTTR-ND
1206 1000VDC 3.3NF 5% C0G/NP0(1B

1206 1000VDC 3.3NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00332JKTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00332JKTCT-ND
Ceramic Capacitors 1608-1206J1K00332JKTCT-ND
1206 1000VDC 3.3NF 5% C0G/NP0(1B

1206 1000VDC 3.3NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00332JKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00332JKTDKR-ND
Ceramic Capacitors 1608-1206J1K00332JKTDKR-ND
1206 1000VDC 3.3NF 5% C0G/NP0(1B

1206 1000VDC 3.3NF 5% C0G/NP0(1B

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J1K00332JKTTR-ND 1608-1206J1K00332JKTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers