Vishay Intertechnology, Inc. Ceramic Capacitors HBZ680MBBBLAKR

Description
68pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
68pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ680MBBBLAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ680MBBBLAKR-ND
Ceramic Capacitors HBZ680MBBBLAKR-ND
68pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

68pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 68Pf ±20% K2000 E3 Vishay - 70K1670 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 68Pf ±20% K2000 E3 Vishay
70K1670
Hbz 2Kv 68Pf ±20% K2000 E3 Vishay 70K1670
HBZ 2KV 68PF ±20% K2000 e3

HBZ 2KV 68PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ680MBBBLAKR-ND 70K1670
Product Name Ceramic Capacitors Hbz 2Kv 68Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M50G104J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details