Vishay Intertechnology, Inc. Ceramic Capacitors HBZ471MBBCRBKR

Description
470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ471MBBCRBKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ471MBBCRBKR-ND
Ceramic Capacitors HBZ471MBBCRBKR-ND
470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 470Pf ±20% K2000 E3 Vishay - 70K1657 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 470Pf ±20% K2000 E3 Vishay
70K1657
Hbz 2Kv 470Pf ±20% K2000 E3 Vishay 70K1657
HBZ 2KV 470PF ±20% K2000 e3

HBZ 2KV 470PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ471MBBCRBKR-ND 70K1657
Product Name Ceramic Capacitors Hbz 2Kv 470Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details