Vishay Intertechnology, Inc. Ceramic Capacitors HBZ101KBBSAPKR

Description
100pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ101KBBSAPKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ101KBBSAPKR-ND
Ceramic Capacitors HBZ101KBBSAPKR-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

100pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 100Pf ±10% K2000 E3 Vishay - 70K1600 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 100Pf ±10% K2000 E3 Vishay
70K1600
Hbz 2Kv 100Pf ±10% K2000 E3 Vishay 70K1600
HBZ 2KV 100PF ±10% K2000 e3

HBZ 2KV 100PF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ101KBBSAPKR-ND 70K1600
Product Name Ceramic Capacitors Hbz 2Kv 100Pf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details