Vishay Intertechnology, Inc. Ceramic Capacitors HBU470KBBCRAKR

Description
47pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU470KBBCRAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU470KBBCRAKR-ND
Ceramic Capacitors HBU470KBBCRAKR-ND
47pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

47pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Hbu 2Kv 47Pf ±10% N750 E3 Vishay - 70K1558 - Newark, An Avnet Company
Chicago, IL, United States
Hbu 2Kv 47Pf ±10% N750 E3 Vishay
70K1558
Hbu 2Kv 47Pf ±10% N750 E3 Vishay 70K1558
HBU 2KV 47PF ±10% N750 e3

HBU 2KV 47PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBU470KBBCRAKR-ND 70K1558
Product Name Ceramic Capacitors Hbu 2Kv 47Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details