Vishay Intertechnology, Inc. Ceramic Capacitors HBE681MBBSQSKR

Description
680pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE681MBBSQSKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE681MBBSQSKR-ND
Ceramic Capacitors HBE681MBBSQSKR-ND
680pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

680pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBE681MBBSQSKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBE681MBBSQSKR
Ceramic Capacitors HBE681MBBSQSKR
CAP CER 680PF 2KV RADIAL

CAP CER 680PF 2KV RADIAL

Supplier's Site Datasheet
Hbe 2Kv 680Pf ±20% K6000 E3 Vishay - 70K1503 - Newark, An Avnet Company
Chicago, IL, United States
Hbe 2Kv 680Pf ±20% K6000 E3 Vishay
70K1503
Hbe 2Kv 680Pf ±20% K6000 E3 Vishay 70K1503
HBE 2KV 680PF ±20% K6000 e3

HBE 2KV 680PF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBE681MBBSQSKR-ND HBE681MBBSQSKR 70K1503
Product Name Ceramic Capacitors Ceramic Capacitors Hbe 2Kv 680Pf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers