Vishay Intertechnology, Inc. Ceramic Capacitors HBE332MBBCF0KR

Description
3300pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE332MBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE332MBBCF0KR-ND
Ceramic Capacitors HBE332MBBCF0KR-ND
3300pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

3300pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,3.3Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K1493 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K1493
Capacitor,ceramic,3.3Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K1493
Capacitor,Ceramic,3. 3nF,2KVDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,3.3nF,2KVDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site
Ceramic Capacitors - HBE332MBBCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBE332MBBCF0KR
Ceramic Capacitors HBE332MBBCF0KR
CAP CER 3300PF 2KV RADIAL

CAP CER 3300PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HBE332MBBCF0KR-ND 70K1493 HBE332MBBCF0KR
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-140-15MX15X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details