Vishay Intertechnology, Inc. Ceramic Capacitors HBE103MBBSVEKR

Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE103MBBSVEKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE103MBBSVEKR-ND
Ceramic Capacitors HBE103MBBSVEKR-ND
10000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

10000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbe 2Kv 10Nf ±20% K6000 E3 Vishay - 70K1482 - Newark, An Avnet Company
Chicago, IL, United States
Hbe 2Kv 10Nf ±20% K6000 E3 Vishay
70K1482
Hbe 2Kv 10Nf ±20% K6000 E3 Vishay 70K1482
HBE 2KV 10nF ±20% K6000 e3

HBE 2KV 10nF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBE103MBBSVEKR-ND 70K1482
Product Name Ceramic Capacitors Hbe 2Kv 10Nf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021411-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J6300392JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details