The H11AA1-X006 is a six-pin dual in-line package optocoupler with a bi-directional AC input and phototransistor output featuring a base connection, designed for AC signal detection and monitoring. It provides 5300 V RMS isolation voltage, a minimum current transfer ratio of 20%, and complies with UL 1577, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE0884-5) safety standards. The device operates over a temperature range of -55 to 100 ⁰C, has a creepage and clearance distance of at least 7 mm, and supports 400 mW output safety power. The package dimensions are 7.62 mm pitch with a body size of 10.16 mm×7.62 mm×3.555 mm.
Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Product overview: H11AA1-X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA1-X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AA1-X006 |
| Product Name | Bipolar Transistor |
| PD | 200 milliwatts |