Vishay Precision Group Optocouplers H11A1

Description
Optocoupler Phototransistor w/Base PDIP6
Request a Quote Datasheet
Description
Optocoupler Phototransistor w/Base PDIP6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1451868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1451868
Optocouplers 1451868
Optocoupler Phototransistor w/Base PDIP6

Optocoupler Phototransistor w/Base PDIP6

Supplier's Site
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 58K1621 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
58K1621
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 58K1621
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, 1, 5.3 Kv, 50 %, 60 Ma, Dip, 6 Rohs Compliant Vishay - 68X2836 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5.3 Kv, 50 %, 60 Ma, Dip, 6 Rohs Compliant Vishay
68X2836
Transistor Output Optocoupler, 1, 5.3 Kv, 50 %, 60 Ma, Dip, 6 Rohs Compliant Vishay 68X2836
Transistor Output Optocoupler, 1, 5.3 kV, 50 %, 60 mA, DIP, 6 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5.3 kV, 50 %, 60 mA, DIP, 6 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11A1
Transistor Output Optocouplers H11A1
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1451868 58K1621 68X2836 H11A1
Product Name Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay Transistor Output Optocoupler, 1, 5.3 Kv, 50 %, 60 Ma, Dip, 6 Rohs Compliant Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor; Phototransistor
Approvals RoHS Compliant
Mounting Option Through hole DIP
Rise Time 3 µs
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537297 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-4767-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details