The GN010 is a non-inductive, axial-lead wirewound resistor with a silicone coating, designed for high-temperature operation up to 350 °C and power ratings up to 10 W at 25 °C. It features a maximum resistance value of 12.85 kΩ, a resistance tolerance of ±5 %, and a temperature coefficient of ±90 ppm/°C for values below 1 Ω. The resistor has a ceramic core, stainless steel end caps, and tin/lead terminations. Its dimensions are 0.875 ± 0.062 inches in length and 0.040 ± 0.002 inches in diameter. The device meets MIL-PRF-26 qualifications and is suitable for applications requiring low reactive components due to its Ayrton-Perry winding. Termination should be made within 1/2 inch from the resistor body for optimal performance under full rated power.
GN-10 .82 5% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-GN010R8200JE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |