The GN010 is a non-inductive, axial-lead, wirewound resistor with a silicone coating, designed for high-temperature industrial and precision power applications. It has a maximum body length of 0.875 inches [22.23 mm], a diameter of 0.040 inches [1.02 mm], and a weight of 3.60 grams. It supports a power rating of 10.0 W at +25 °C under characteristic V, with a maximum hot spot temperature of +350 °C. Resistance values follow the standard range of 0.1 to 95.2 kΩ, with a tolerance of ±5%. It meets MIL-PRF-26 qualifications and features a temperature coefficient of ±90 ppm/°C for resistances below 1 Ω. Termination is tin/lead, bulk packaged in accordance with E12 code, and the part employs an Ayrton-Perry winding for minimal reactance.
GN-10 .39 5% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-GN010R3900JE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |