Nexperia B.V. Single high-speed switching diode BAS21J,115

Description
Single high-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤2 pF Low leakage current Reverse voltage: VR ≤ 300 V Repetitive peak reverse voltage: VRRM ≤ 300 V Very small and flat lead SMD plastic package Excellent coplanarity and improved thermal behavior AEC-Q101 qualified Applications High-speed switching Voltage clamping General-purpose switching Reverse polarity protection
Request a Quote
Description
Single high-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤2 pF Low leakage current Reverse voltage: VR ≤ 300 V Repetitive peak reverse voltage: VRRM ≤ 300 V Very small and flat lead SMD plastic package Excellent coplanarity and improved thermal behavior AEC-Q101 qualified Applications High-speed switching Voltage clamping General-purpose switching Reverse polarity protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single high-speed switching diode in a SOD323F (SC-90) surface-mounted plastic package with a maximum reverse voltage of 300 V, forward current of 250 mA, reverse recovery time of 50 ns, and power dissipation of 550 mW at 25 °C. The device has a junction temperature rating of 150 °C and is suitable for high-speed switching, voltage clamping, and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

Single high-speed switching diode in a SOD323F (SC-90) surface-mounted plastic package with a maximum reverse voltage of 300 V, forward current of 250 mA, reverse recovery time of 50 ns, and power dissipation of 550 mW at 25 °C. The device has a junction temperature rating of 150 °C and is suitable for high-speed switching, voltage clamping, and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
Single high-speed switching diode - BAS21J,115 - Nexperia B.V.
Nijmegen, Netherlands
Single high-speed switching diode
BAS21J,115
Single high-speed switching diode BAS21J,115
Single high-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤2 pF Low leakage current Reverse voltage: VR ≤ 300 V Repetitive peak reverse voltage: VRRM ≤ 300 V Very small and flat lead SMD plastic package Excellent coplanarity and improved thermal behavior AEC-Q101 qualified Applications High-speed switching Voltage clamping General-purpose switching Reverse polarity protection

Single high-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low capacitance: Cd ≤2 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 300 V
  • Repetitive peak reverse voltage: VRRM ≤ 300 V
  • Very small and flat lead SMD plastic package
  • Excellent coplanarity and improved thermal behavior
  • AEC-Q101 qualified

Applications

  • High-speed switching
  • Voltage clamping
  • General-purpose switching
  • Reverse polarity protection
Supplier's Site Datasheet
Single Diodes - 1727-4799-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-4799-1-ND
Single Diodes 1727-4799-1-ND
Diode Standard 300V 250mA (DC) Surface Mount SOD-323F

Diode Standard 300V 250mA (DC) Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1727-4799-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-4799-6-ND
Single Diodes 1727-4799-6-ND
Diode Standard 300V 250mA (DC) Surface Mount SOD-323F

Diode Standard 300V 250mA (DC) Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1727-4799-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-4799-2-ND
Single Diodes 1727-4799-2-ND
Diode Standard 300V 250mA (DC) Surface Mount SOD-323F

Diode Standard 300V 250mA (DC) Surface Mount SOD-323F

Buy Now Datasheet
Automotive 300V 0.25A Diode and Rectifier - 280-BAS21J,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 300V 0.25A Diode and Rectifier
280-BAS21J,115
Automotive 300V 0.25A Diode and Rectifier 280-BAS21J,115
Rectifier Diode Switching 300V 0.25A 50ns Automotive 2-Pin SOD-323F T/R Product overview: BAS21J,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 300V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21J,115 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 300V 0.25A 50ns Automotive 2-Pin SOD-323F T/R Product overview: BAS21J,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 300V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21J,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS21J,115 - 1022057-BAS21J,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21J,115
1022057-BAS21J,115
Diodes, Rectifiers - Single - BAS21J,115 1022057-BAS21J,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022057-BAS21J,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 150nA @ 250V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022057-BAS21J,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 150nA @ 250V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Small Signal, 300V, Sod-323F; Diode Configuration Nexperia - 93X3811 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 300V, Sod-323F; Diode Configuration Nexperia
93X3811
Diode, Small Signal, 300V, Sod-323F; Diode Configuration Nexperia 93X3811
DIODE, SMALL SIGNAL, 300V, SOD-323F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250mA; Forward Voltage Max:1.1V; Reverse Recovery Time:50ns; Forward Surge Current:3A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 300V, SOD-323F; Diode Configuration:Single; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250mA; Forward Voltage Max:1.1V; Reverse Recovery Time:50ns; Forward Surge Current:3A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21J,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21J,115
Discrete Semiconductor Products - Diodes - Rectifiers BAS21J,115
DIODE GP 300V 250MA SOD323F

DIODE GP 300V 250MA SOD323F

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Diodes Rectifiers
Product Number BAS21J,115 1727-4799-1-ND 280-BAS21J,115 1022057-BAS21J,115 93X3811 BAS21J,115
Product Name Single high-speed switching diode Single Diodes Automotive 300V 0.25A Diode and Rectifier Diodes, Rectifiers - Single - BAS21J,115 Diode, Small Signal, 300V, Sod-323F; Diode Configuration Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; Protector
RoHS Compliant RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage double diode - BAV170-QR - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Single Diodes - 1727-4808-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
6 suppliers
High-speed switching diode - BAS516,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Single Diodes - 568-7920-3-ND - DigiKey
Specs
Tj 200 C (392 F)
View Details
2 suppliers