Nexperia B.V. Schottky barrier diode BAT54A,215

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky barrier diode - BAT54A,215 - Nexperia B.V.
Nijmegen, Netherlands
Schottky barrier diode
BAT54A,215
Schottky barrier diode BAT54A,215
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Line termination
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-BAT54A,215
Schottky Diode and Rectifier 286-BAT54A,215
BAT54 series - Schottky barrier diodes TO-236 3-Pin Product overview: BAT54A,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54A,215 can be used for catalog matching and distributor lookup.

BAT54 series - Schottky barrier diodes TO-236 3-Pin Product overview: BAT54A,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54A,215 - 1022163-BAT54A,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54A,215
1022163-BAT54A,215
Diodes, Rectifiers - Arrays - BAT54A,215 1022163-BAT54A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022163-BAT54A,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA (DC) Family Name: BAT54A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBAT54ALT3; SBAT54ALT1; SBAT54ALT1G; SBAT54ALT3G; Introduction Date: April 01, 1992 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022163-BAT54A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Family Name: BAT54A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBAT54ALT3; SBAT54ALT1; SBAT54ALT1G; SBAT54ALT3G;
Introduction Date: April 01, 1992
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Diode Arrays - 1727-2901-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2901-6-ND
Diode Arrays 1727-2901-6-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2901-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2901-2-ND
Diode Arrays 1727-2901-2-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2901-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2901-1-ND
Diode Arrays 1727-2901-1-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1688897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1688897
Schottky Diodes & Rectifiers 1688897
Schottky barrier diode,BAT54A 0.2A 30V

Schottky barrier diode,BAT54A 0.2A 30V

Supplier's Site
Schottky Diodes, Rectifiers - Arrays SOT-23 (TO-236AB) 30V 200mA (DC) Surface Mount - 554-BAT54A,215 - Utmel Electronic Limited
Hong Kong, China
Schottky Diodes, Rectifiers - Arrays SOT-23 (TO-236AB) 30V 200mA (DC) Surface Mount
554-BAT54A,215
Schottky Diodes, Rectifiers - Arrays SOT-23 (TO-236AB) 30V 200mA (DC) Surface Mount 554-BAT54A,215
Schottky Diodes, Rectifiers - Arrays SOT-23 (TO-236AB) 30V 200mA (DC) Surface Mount

Schottky Diodes, Rectifiers - Arrays SOT-23 (TO-236AB) 30V 200mA (DC) Surface Mount

Supplier's Site
Diode Arrays - BAT54A,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54A,215
Diode Arrays BAT54A,215
DIODE ARRAY SCHOTTKY 30V SOT23

DIODE ARRAY SCHOTTKY 30V SOT23

Supplier's Site Datasheet
Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia - 11N8484 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia
11N8484
Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia 11N8484
SCHOTTKY DIODE, 0.2A, 30V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.2A, 30V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia - 97W1830 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia
97W1830
Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia 97W1830
SCHOTTKY DIODE, 0.2A, 30V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.2A, 30V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54A,215
Discrete Semiconductor Products - Diodes - Rectifiers BAT54A,215
DIODE ARR SCHOTT 30V TO236AB

DIODE ARR SCHOTT 30V TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number BAT54A,215 286-BAT54A,215 1022163-BAT54A,215 1727-2901-6-ND 1688897 554-BAT54A,215 BAT54A,215 11N8484 BAT54A,215
Product Name Schottky barrier diode Schottky Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54A,215 Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes, Rectifiers - Arrays SOT-23 (TO-236AB) 30V 200mA (DC) Surface Mount Diode Arrays Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Applications Switching
Package SOT23; SOT23 SOT23 TO-236AB (SOT23) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 (to-236ab) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
VF 240 to 0.2400 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.3200 volts 0.8000 volts
IF 200 mA 200 mA 200 mA
Unlock Full Specs
to access all available technical data