Infineon Technologies AG High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35CGQ150 35CGQ150

Description
35A 150V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package - Base Part Number Similar Parts 35CGQ150 Base Part Number 35CGQ150SCS JANS Screening 35CGQ150SCV JANTXV Screening 35CGQ150SCX Screening Level TX
Request a Quote
Description
35A 150V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package - Base Part Number Similar Parts 35CGQ150 Base Part Number 35CGQ150SCS JANS Screening 35CGQ150SCV JANTXV Screening 35CGQ150SCX Screening Level TX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35CGQ150 is a 35 A, 150 V center-tap Schottky rectifier in a TO-254AA package, designed for high-reliability applications. It features a hermetically sealed construction, low forward voltage drop of 0.8 V at 17.5 A and 125°C per leg, and a maximum surge current rating of 400 A for an 8.3 ms half-sine pulse. Operating and storage junction temperatures range from -55°C to 150°C. The device meets MIL-PRF-19500 quality conformance standards and has an ESD rating of Class NS per MIL-STD-750, Method 1020. Thermal resistance from junction to case is 1.25°C/W per leg under DC operation. Dimensions conform to JEDEC TO-254AA outline, with a typical weight of 9.3 g.

Datasheet Summary
Powered by GS/AI

The 35CGQ150 is a 35 A, 150 V center-tap Schottky rectifier in a TO-254AA package, designed for high-reliability applications. It features a hermetically sealed construction, low forward voltage drop of 0.8 V at 17.5 A and 125°C per leg, and a maximum surge current rating of 400 A for an 8.3 ms half-sine pulse. Operating and storage junction temperatures range from -55°C to 150°C. The device meets MIL-PRF-19500 quality conformance standards and has an ESD rating of Class NS per MIL-STD-750, Method 1020. Thermal resistance from junction to case is 1.25°C/W per leg under DC operation. Dimensions conform to JEDEC TO-254AA outline, with a typical weight of 9.3 g.

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35CGQ150 - 35CGQ150 - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35CGQ150
35CGQ150
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35CGQ150 35CGQ150
35A 150V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package - Base Part Number Similar Parts 35CGQ150 Base Part Number 35CGQ150SCS JANS Screening 35CGQ150SCV JANTXV Screening 35CGQ150SCX Screening Level TX

35A 150V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package - Base Part Number


Similar Parts

35CGQ150

Base Part Number

35CGQ150SCS

JANS Screening

35CGQ150SCV

JANTXV Screening

35CGQ150SCX

Screening Level TX

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Rectifiers
Product Number 35CGQ150
Product Name High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35CGQ150
Package M-TO254-3
Unlock Full Specs
to access all available technical data