Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single BAS40-04B5003

Description
Win Source Part Number: 1048194-BAS40-04B500 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): BAS16-E3-18; BAV170; BAV199; IMBD4448-E3-08; BAV99-G3-08; BAV170Q-7-FBAS 40-04 B5003; BAS4004B5003; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: 2156-BAS40-04B5003,I NFINFBAS40-04B5003 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1048194-BAS40-04B500 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): BAS16-E3-18; BAV170; BAV199; IMBD4448-E3-08; BAV99-G3-08; BAV170Q-7-FBAS 40-04 B5003; BAS4004B5003; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: 2156-BAS40-04B5003,I NFINFBAS40-04B5003 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1048194-BAS40-04B5003 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1048194-BAS40-04B5003
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1048194-BAS40-04B5003
Win Source Part Number: 1048194-BAS40-04B500 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): BAS16-E3-18; BAV170; BAV199; IMBD4448-E3-08; BAV99-G3-08; BAV170Q-7-FBAS 40-04 B5003; BAS4004B5003; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: 2156-BAS40-04B5003,I NFINFBAS40-04B5003 RoHS Status: Not applicable

Win Source Part Number: 1048194-BAS40-04B5003
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 3,000
Alternative Parts (Cross-Reference): BAS16-E3-18; BAV170; BAV199; IMBD4448-E3-08; BAV99-G3-08; BAV170Q-7-FBAS 40-04 B5003; BAS4004B5003;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: 2156-BAS40-04B5003,INFINFBAS40-04B5003
RoHS Status: Not applicable

Buy Now Datasheet
Schottky SMD 40 V 120mA Diode and Rectifier - 286-BAS40-04B5003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 40 V 120mA Diode and Rectifier
286-BAS40-04B5003
Schottky SMD 40 V 120mA Diode and Rectifier 286-BAS40-04B5003
RECTIFIER DIODE, SCHOTTKY / Diode Array 1 Pair Series Connection 40 V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Product overview: BAS40-04B5003 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40 V, 120mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40 V, 120mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04B5003 can be used for catalog matching and distributor lookup.

RECTIFIER DIODE, SCHOTTKY / Diode Array 1 Pair Series Connection 40 V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Product overview: BAS40-04B5003 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40 V, 120mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40 V, 120mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04B5003 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1048194-BAS40-04B5003 286-BAS40-04B5003
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky SMD 40 V 120mA Diode and Rectifier
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2T2K - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 1A, 20V, Sc-76; Repetitive Peak Reverse Voltage Nexperia - 37K9348 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details