Vishay Intertechnology, Inc. Ceramic Capacitors GA1210Y103MXBAR31G

Description
10000pF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1210Y103MXBAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1210Y103MXBAR31G-ND
Ceramic Capacitors GA1210Y103MXBAR31G-ND
10000pF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GA1210Y103MXBAR31G-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details