Vishay Intertechnology, Inc. Ceramic Capacitors GA1206A681GXABT31G

Description
680pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
680pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1206A681GXABT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1206A681GXABT31G-ND
Ceramic Capacitors GA1206A681GXABT31G-ND
680pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1206A681GXABT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1206A681GXABT31G
Ceramic Capacitors GA1206A681GXABT31G
CAP CER 680PF 50V C0G/NP0 1206

CAP CER 680PF 50V C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA1206A681GXABT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1206A681GXABT31G
Capacitors - Ceramic Capacitors GA1206A681GXABT31G
CAP CER 680PF 50V C0G/NP0 1206

CAP CER 680PF 50V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA1206A681GXABT31G-ND GA1206A681GXABT31G GA1206A681GXABT31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitor - 106PHC250K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 10 microF
View Details
4 suppliers