Vishay Intertechnology, Inc. Ceramic Capacitors GA1206A331KBEBT31G

Description
330pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
330pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1206A331KBEBT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1206A331KBEBT31G-ND
Ceramic Capacitors GA1206A331KBEBT31G-ND
330pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1206A331KBEBT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1206A331KBEBT31G
Ceramic Capacitors GA1206A331KBEBT31G
CAP CER 330PF 500V C0G/NP0 1206

CAP CER 330PF 500V C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA1206A331KBEBT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1206A331KBEBT31G
Capacitors - Ceramic Capacitors GA1206A331KBEBT31G
CAP CER 330PF 500V C0G/NP0 1206

CAP CER 330PF 500V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA1206A331KBEBT31G-ND GA1206A331KBEBT31G GA1206A331KBEBT31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX683K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers